Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74ALVC244PW

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-26436-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-26436-5-ND
Buffers, Drivers, Receivers, Transceivers 296-26436-5-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC244PW - 934568-SN74ALVC244PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC244PW
934568-SN74ALVC244PW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC244PW 934568-SN74ALVC244PW
Manufacturer: Texas Instruments Win Source Part Number: 934568-SN74ALVC244PW Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALVC244 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ALVC244PW-ND, SN74ALVC244PWG4-ND, SN74ALVC244PWG4, 296-26436-5, SN74ALVC244PWE4-ND, SN74ALVC244PWE4

Manufacturer: Texas Instruments
Win Source Part Number: 934568-SN74ALVC244PW
Series: 74ALVC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ALVC244
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74ALVC244PW-ND, SN74ALVC244PWG4-ND, SN74ALVC244PWG4, 296-26436-5, SN74ALVC244PWE4-ND, SN74ALVC244PWE4

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALVC244PW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVC244PW
IC BUF NON-INVERT 3.6V 20TSSOP

IC BUF NON-INVERT 3.6V 20TSSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74ALVC244PW - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVC244PW
Buffers, Drivers, Receivers, Transceivers SN74ALVC244PW
IC BUF NON-INVERT 3.6V 20TSSOP

IC BUF NON-INVERT 3.6V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-26436-5-ND 934568-SN74ALVC244PW SN74ALVC244PW SN74ALVC244PW
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC244PW Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data