Buffers & Line Drivers Octal Buffer/Driver With 3-State Outputs
LOGIC, BUFF/DVR TRI-ST OCTAL, 20SOICW; Logic Family / Base Number:74ALVC244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
Buffer-line Driver 8 Channel Non-Inverting 3 State CMOS 20-Pin SOIC Tube
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74ALVC244DW | 37AJ1058 | SN74ALVC244DW |
| Product Name | Buffers & Line Drivers | Logic, Buff/dvr Tri-St Octal, 20Soicw; Logic Family / Base Number Texas Instruments | Others |