IC, TRANSCEIVER, LEVEL SHIFTER, SMD; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74ALVC16245; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 83AH8390 |
| Product Name | Ic, Transceiver, Level Shifter, Smd; Logic Device Type Texas Instruments |