Manufacturer: Texas Instruments
Win Source Part Number: 794937-SN74ALVC16334
Series: 74ALVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 16-Bit
Mounting: SMD
Logic Type: Universal Bus Driver
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Family Name: SN74ALVC16334
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): 74ALVC162334PF; 74ALVCH162334PF; 74ALVCH162334PF8; 74ALVCH16334PF8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 794937-SN74ALVC16334DGVR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ALVC16334DGVR |