Manufacturer: Texas Instruments
Win Source Part Number: 1099400-SN74ALVC1628
Packaging: Reel - TR
Number of Circuits: 20-Bit
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 12mA, 12mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TVSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099400-SN74ALVC162836DGVR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ALVC162836DGVR |