Manufacturer: Texas Instruments
Win Source Part Number: 794936-SN74ALVC16283
Series: 74ALVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Number of Circuits: 18-Bit
Mounting: SMD
Logic Type: Universal Bus Driver
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: SN74ALVC162835
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): 74ALVCH162835PV; 74ALVCF162835APV; PI74ALVC162835V; PI74ALVC162835FDV;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 794936-SN74ALVC162835DLR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ALVC162835DLR |