Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVC16244AGQLR

Description
IC BUFFER NON-INVERT 3.6V 56BGA
Datasheet
Description
IC BUFFER NON-INVERT 3.6V 56BGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC16244AGQLR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALVC16244AGQLR
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVC16244AGQLR
IC BUFFER NON-INVERT 3.6V 56BGA

IC BUFFER NON-INVERT 3.6V 56BGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALVC16244AGQLR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transmitters - NRF2402G - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
RF Receivers - 336-5377-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details