IC, NON INVERTING BUFFER, TSSOP-48; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74ALVC16244; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic RoHS Compliant: Yes
Buffers & Line Drivers Tri-State 16-Bit
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9227 | SN74ALVC16244ADGGR |
| Product Name | Ic, Non Inverting Buffer, Tssop-48; Logic Device Type Texas Instruments | Buffers & Line Drivers |