Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
6-Ch Schmitt Trigger Inverter IC, 2.3-3.6V, 3.9ns, CMOS, TFSOP Product overview: SN74ALVC14DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC14DGVR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14TVSOP
Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
IC INVERTER 6CH 1-INP 14TVSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-5119-1-ND | 705-SN74ALVC14DGVR | SN74ALVC14DGVR | SN74ALVC14DGVR | SN74ALVC14DGVR |
| Product Name | Gates and Inverters | 3.6V Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2.3V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.35V ~ 0.8V (High) | 3.6V; 2.3V ~ 3.6V | 3.6V |
| Inputs | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 3.4 ns | 3.9 ns |