IC, NON INVERTING BUFFER, TSSOP-14; Logic Family / Base Number:74ALVC125; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Quad Bus
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7471 | SN74ALVC125PWR |
| Product Name | Ic, Non Inverting Buffer, Tssop-14; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |