AND Gate IC 4 Channel 14-SOIC
AND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALVC08IDRQ1-ND | SN74ALVC08IDRQ1 | SN74ALVC08IDRQ1 | SN74ALVC08IDRQ1 | SN74ALVC08IDRQ1 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND; AND Gate | NOT; AND | AND |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | |
| Inputs | 2 | 2 | |||
| Propagation Delay | 2.9 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |