Inverter IC 6 Channel 14-VQFN (3.5x3.5)
Inverter IC 6 Channel 14-VQFN (3.5x3.5)
Inverter IC 6 Channel 14-VQFN (3.5x3.5)
Win Source Part Number: 1258005-SN74ALVC04RG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALVC
Package: Tape & Reel
Number of Circuits: 6
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-13917-1,296-139
Base Product Number: 74ALVC04
Hex Inverter 6-Gate CMOS VQFN 1.65-3.6V 3.3ns 24mA Product overview: SN74ALVC04RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC04RGYR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-VQFN (3.5x3.5)
IC INVERTER 6CH 6-INP 14VQFN
IC INVERTER 6CH 1-INP 14VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-13917-2-ND | 1258005-SN74ALVC04RGYR | 705-SN74ALVC04RGYR | SN74ALVC04RGYR | SN74ALVC04RGYR | SN74ALVC04RGYR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | 3.6V 24mA VQFN Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 2.8 ns | 2.8 ns | 3.3 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |