The SN74ALVC04PWR is a hex inverter from Lingto Electronic Limited designed for operation within a supply voltage range of 1.65 V to 3.6 V. It features a maximum propagation delay of 2.8 ns at 3.3 V and can drive outputs up to 24 mA at the same voltage. The device exhibits robust latch-up performance exceeding 250 mA per JESD 17 and provides ESD protection that surpasses JESD 22 standards, including 2000 V for the Human Body Model. This inverter consists of six independent inverters that perform the Boolean function Y = A. It is available in various package types, including TSSOP, and operates over a temperature range of -40°C to 85°C. The device is suitable for applications requiring fast switching speeds and reliable performance in low-voltage environments.
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 029821-SN74ALVC04PWR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
6-Ch CMOS Inverter, 1.65-3.6V, 3.3ns, 85C, TSSOP Product overview: SN74ALVC04PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC04PWR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel 14-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-5106-2-ND | 029821-SN74ALVC04PWR | 705-SN74ALVC04PWR | SN74ALVC04PWR | SN74ALVC04PWR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74ALVC04PWR | 3.6V TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT | NOT; Inverter |
| Supply Voltage | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V |
| Inputs | 1 | 6 | 1 | 1 | |
| Propagation Delay | 2.8 ns | 2.8 ns | 3.3 ns | ||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |