Texas Instruments Standard Linear and Logic No. Of Inputs Texas Instruments SN74ALVC04PW.

Description
No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:74ALVC; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Output Current:24mA; Operating Temperature Min:-40°C; Family Type:ALVC RoHS Compliant: Yes
Description
No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:74ALVC; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Output Current:24mA; Operating Temperature Min:-40°C; Family Type:ALVC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Inputs Texas Instruments - 15AC0421 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Texas Instruments
15AC0421
No. Of Inputs Texas Instruments 15AC0421
No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:74ALVC; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Output Current:24mA; Operating Temperature Min:-40°C; Family Type:ALVC RoHS Compliant: Yes

No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:74ALVC; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Output Current:24mA; Operating Temperature Min:-40°C; Family Type:ALVC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 15AC0421
Product Name No. Of Inputs Texas Instruments
Supply Voltage 3.6V
Inputs 1
Operating Current 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 7988988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details