Inverter IC 6 Channel 14-SO
IC INVERTER 6CH 1-INP 14SO
IC INVERTER 6CH 6-INP 14SOP
Inverter IC 6 Channel 14-SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALVC04NSR-ND | SN74ALVC04NSR | SN74ALVC04NSR | SN74ALVC04NSR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V |
| Inputs | 1 | 1 | ||
| Propagation Delay | 2.8 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |