Inverter IC 6 Channel 14-SOIC
6-Ch CMOS Inverter IC, 1.65-3.6V, 3.3ns, SOIC Product overview: SN74ALVC04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC04D can be used for catalog matching and distributor lookup.
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ALVC04; Logic IC Family:74ALVC; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V RoHS Compliant: Yes
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-1508-5-ND | 705-SN74ALVC04D | 34C5964 | SN74ALVC04D | SN74ALVC04D |
| Product Name | Gates and Inverters | 3.6V SOIC Logic IC | Hex Inverter, Soic-14; Logic Function Texas Instruments | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) |
| Inputs | 1 | 1 | 1 | 1 | |
| Propagation Delay | 2.8 ns | 3.3 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |