Texas Instruments Logic - Logic - Gates and Inverters - SN74ALVC04D SN74ALVC04D

Description
Manufacturer: Texas Instruments Win Source Part Number: 896473-SN74ALVC04D Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALVC04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ALVC04DG4, SN74ALVC04DG4-ND, SN74ALVC04DE4, -SN74ALVC04DE4-NDR, 296-1508-5, -SN74ALVC04DE4, SN74ALVC04DE4-ND, 296-1508, -SN74ALVC04D-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896473-SN74ALVC04D Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALVC04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ALVC04DG4, SN74ALVC04DG4-ND, SN74ALVC04DE4, -SN74ALVC04DE4-NDR, 296-1508-5, -SN74ALVC04DE4, SN74ALVC04DE4-ND, 296-1508, -SN74ALVC04D-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ALVC04D - 896473-SN74ALVC04D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC04D
896473-SN74ALVC04D
Logic - Logic - Gates and Inverters - SN74ALVC04D 896473-SN74ALVC04D
Manufacturer: Texas Instruments Win Source Part Number: 896473-SN74ALVC04D Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALVC04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ALVC04DG4, SN74ALVC04DG4-ND, SN74ALVC04DE4, -SN74ALVC04DE4-NDR, 296-1508-5, -SN74ALVC04DE4, SN74ALVC04DE4-ND, 296-1508, -SN74ALVC04D-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896473-SN74ALVC04D
Series: 74ALVC
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ALVC04
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74ALVC04DG4, SN74ALVC04DG4-ND, SN74ALVC04DE4, -SN74ALVC04DE4-NDR, 296-1508-5, -SN74ALVC04DE4, SN74ALVC04DE4-ND, 296-1508, -SN74ALVC04D-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 896473-SN74ALVC04D
Product Name Logic - Logic - Gates and Inverters - SN74ALVC04D
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
RF Amplifiers - BGA924N6E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Package Type 6-XFDFN
View Details