Texas Instruments High-Performance Analog Quad QFN Logic IC SN74ALVC00RGYR

Description
ALVC/VCX/A SERIES, QUAD 2-INPUT NAND GATE, PQCC14, GREEN, PLASTIC, MO-241BA, QFN-14 Product overview: SN74ALVC00RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC00RGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ALVC/VCX/A SERIES, QUAD 2-INPUT NAND GATE, PQCC14, GREEN, PLASTIC, MO-241BA, QFN-14 Product overview: SN74ALVC00RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC00RGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad QFN Logic IC
705-SN74ALVC00RGYR
Quad QFN Logic IC 705-SN74ALVC00RGYR
ALVC/VCX/A SERIES, QUAD 2-INPUT NAND GATE, PQCC14, GREEN, PLASTIC, MO-241BA, QFN-14 Product overview: SN74ALVC00RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC00RGYR can be used for catalog matching and distributor lookup.

ALVC/VCX/A SERIES, QUAD 2-INPUT NAND GATE, PQCC14, GREEN, PLASTIC, MO-241BA, QFN-14 Product overview: SN74ALVC00RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC00RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC00RGYR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74ALVC00RGYR-ND
Gates and Inverters SN74ALVC00RGYR-ND
NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
 - SN74ALVC00RGYR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PQCC14

NAND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PQCC14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257993-SN74ALVC00RGYR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257993-SN74ALVC00RGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257993-SN74ALVC00RGYR
Win Source Part Number: 1257993-SN74ALVC00RG YR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALVC Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVC00RGYR- TITR,2156-SN74ALVC00 RGYR,TEXTISSN74ALVC0 0RGYR Base Product Number: SN74ALVC Product Status: Obsolete

Win Source Part Number: 1257993-SN74ALVC00RGYR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALVC
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALVC00RGYR-TITR,2156-SN74ALVC00RGYR,TEXTISSN74ALVC00RGYR
Base Product Number: SN74ALVC
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC00RGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC00RGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC00RGYR
IC GATE NAND 4CH 2-INP 14VQFN

IC GATE NAND 4CH 2-INP 14VQFN

Supplier's Site
Logic - Gates and Inverters - SN74ALVC00RGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC00RGYR
Logic - Gates and Inverters SN74ALVC00RGYR
IC GATE NAND 4CH 2-INP 14VQFN

IC GATE NAND 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC00RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC00RGYR
Gates and Inverters SN74ALVC00RGYR
NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74ALVC00RGYR SN74ALVC00RGYR-ND SN74ALVC00RGYR 1257993-SN74ALVC00RGYR SN74ALVC00RGYR SN74ALVC00RGYR SN74ALVC00RGYR
Product Name Quad QFN Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate
Supply Voltage 3.6V 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Inputs 2 2 2 2
Propagation Delay 3 ns 3 ns 3 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 5401/BDA - Rochester Electronics
Specs
Gate Type AND; NAND; OR
Output Type Open Collector
IC Package Type Other; CFP
View Details
4 suppliers
Logic Gates - 7989048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details
Gates and Inverters - 74AHCT14D/S400,118 - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 6
View Details