Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74ALS994DW

Description
Win Source Part Number: 1257349-SN74ALS994DW Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS994DWG4,TEXTI SSN74ALS994DW,2156-S N74ALS994DW-TI,SN74A LS994DWE4,SN74ALS994 DWG4,SN74ALS994DWE4 Base Product Number: SN74ALS9 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257349-SN74ALS994DW Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS994DWG4,TEXTI SSN74ALS994DW,2156-S N74ALS994DW-TI,SN74A LS994DWE4,SN74ALS994 DWG4,SN74ALS994DWE4 Base Product Number: SN74ALS9 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257349-SN74ALS994DW
Integrated Circuits (ICs) - Logic - Latches 1257349-SN74ALS994DW
Win Source Part Number: 1257349-SN74ALS994DW Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS994DWG4,TEXTI SSN74ALS994DW,2156-S N74ALS994DW-TI,SN74A LS994DWE4,SN74ALS994 DWG4,SN74ALS994DWE4 Base Product Number: SN74ALS9 Product Status: Obsolete

Win Source Part Number: 1257349-SN74ALS994DW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALS
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS994DWG4,TEXTISSN74ALS994DW,2156-SN74ALS994DW-TI,SN74ALS994DWE4,SN74ALS994DWG4,SN74ALS994DWE4
Base Product Number: SN74ALS9
Product Status: Obsolete

Buy Now Datasheet
 - SN74ALS994DW - Rochester Electronics
Newburyport, MA, United States
D Latch, ALS Series, 1-Func, High Level Triggered, 10-Bit, True Output, TTL, PDSO24

D Latch, ALS Series, 1-Func, High Level Triggered, 10-Bit, True Output, TTL, PDSO24

Supplier's Site Datasheet
Latches - SN74ALS994DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ALS994DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS994DW
Integrated Circuits (ICs) - Logic - Latches SN74ALS994DW
IC LATCH TRANSP 10BIT D 24-SOIC

IC LATCH TRANSP 10BIT D 24-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1257349-SN74ALS994DW SN74ALS994DW SN74ALS994DW SN74ALS994DW
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 0.4000 mA
Propagation Delay 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latch ICs - 1776679 - RS Components, Ltd.
Specs
Latch Type Transparent-D; D type
Output Characteristics 3 state
Package Type Soic; SOIC
View Details
5 suppliers
CD4724B-MIL CMOS 8-Bit Addressable Latch - CD4724BF3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
4 suppliers