The SN74ALS990 is an 8-bit D-type transparent read-back latch designed for storing and reading back bus data. It is available in a 20-pin SOIC (DW) package with dimensions of 12.0 mm pitch, 24.4 mm width, and 2.7 mm thickness. The device operates from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V. It features 3-state outputs controlled by an output-enable (OERB) input and a latch-enable (LE) input for transparent operation. The pinout is bus-structured for easy bus interfacing. All variants in this series share the same operating temperature range, voltage, and functional characteristics.
Octal D-Type Transparent Read-Back Latches 20-SOIC 0 to 70
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1253843-SN74ALS990DW
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS990
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC D READ-BACK LATCH 20-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS990DW | 296-5096-5-ND | 1253843-SN74ALS990DW | SN74ALS990DW | SN74ALS990DW | SN74ALS990DW |
| Product Name | SN74ALS990 Octal D-Type Transparent Read-Back Latches | Latches | Logic - Logic - Latches - SN74ALS990DW | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 70 mA | |||||
| Propagation Delay | 24 ns | 6 ns | 6 ns | 6 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | PDIP,SOIC | "20-SOIC (0.295"", 7.50mm Width)"; SOIC | SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | SOIC |