Texas Instruments Standard Linear and Logic Dual 30MHz 24mA Logic IC SN74ALS874BNSRG4

Description
Dual 4-Bit D-Type Flip-Flop, 30MHz, 24mA, SOP-24 Product overview: SN74ALS874BNSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 30MHz, 24mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS874BNSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 4-Bit D-Type Flip-Flop, 30MHz, 24mA, SOP-24 Product overview: SN74ALS874BNSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 30MHz, 24mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS874BNSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 30MHz 24mA Logic IC - 706-SN74ALS874BNSRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 30MHz 24mA Logic IC
706-SN74ALS874BNSRG4
Dual 30MHz 24mA Logic IC 706-SN74ALS874BNSRG4
Dual 4-Bit D-Type Flip-Flop, 30MHz, 24mA, SOP-24 Product overview: SN74ALS874BNSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 30MHz, 24mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS874BNSRG4 can be used for catalog matching and distributor lookup.

Dual 4-Bit D-Type Flip-Flop, 30MHz, 24mA, SOP-24 Product overview: SN74ALS874BNSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 30MHz, 24mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS874BNSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ALS874BNSRG4
Product Name Dual 30MHz 24mA Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H00J/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
Gates and Inverters - 1727-4463-2-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
6 suppliers
Logic Gates - 1697243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details