Texas Instruments Standard Linear and Logic Dual 30MHz 24mA SOIC Logic IC SN74ALS874BDWRE4

Description
Dual 4-Bit D-Type Flip-Flops, 3-State, 30MHz, 24mA, SOIC Product overview: SN74ALS874BDWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 30MHz, 24mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS874BDWRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 4-Bit D-Type Flip-Flops, 3-State, 30MHz, 24mA, SOIC Product overview: SN74ALS874BDWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 30MHz, 24mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS874BDWRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 30MHz 24mA SOIC Logic IC
706-SN74ALS874BDWRE4
Dual 30MHz 24mA SOIC Logic IC 706-SN74ALS874BDWRE4
Dual 4-Bit D-Type Flip-Flops, 3-State, 30MHz, 24mA, SOIC Product overview: SN74ALS874BDWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 30MHz, 24mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS874BDWRE4 can be used for catalog matching and distributor lookup.

Dual 4-Bit D-Type Flip-Flops, 3-State, 30MHz, 24mA, SOIC Product overview: SN74ALS874BDWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 30MHz, 24mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS874BDWRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ALS874BDWRE4
Product Name Dual 30MHz 24mA SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input OR gate - 74AHC2G32DC-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details