Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS869DWRG4

Description
Win Source Part Number: 1259025-SN74ALS869DW RG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Reset: Synchronous Timing: Synchronous Count Rate: 35 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS8 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259025-SN74ALS869DW RG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Reset: Synchronous Timing: Synchronous Count Rate: 35 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS8 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259025-SN74ALS869DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259025-SN74ALS869DWRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259025-SN74ALS869DWRG4
Win Source Part Number: 1259025-SN74ALS869DW RG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Reset: Synchronous Timing: Synchronous Count Rate: 35 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS8 Product Status: Obsolete

Win Source Part Number: 1259025-SN74ALS869DWRG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74ALS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Synchronous
Timing: Synchronous
Count Rate: 35 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS8
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SN74ALS869DWRG4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74ALS869DWRG4-ND
Counters, Dividers SN74ALS869DWRG4-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS869DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS869DWRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS869DWRG4
IC BINARY COUNTER 8-BIT 24SOIC

IC BINARY COUNTER 8-BIT 24SOIC

Supplier's Site
Logic - Counters, Dividers - SN74ALS869DWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS869DWRG4
Logic - Counters, Dividers SN74ALS869DWRG4
IC COUNTER BINARY 8BIT 24SOIC

IC COUNTER BINARY 8BIT 24SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74ALS869DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS869DWRG4
Counters, Dividers SN74ALS869DWRG4
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1259025-SN74ALS869DWRG4 SN74ALS869DWRG4-ND SN74ALS869DWRG4 SN74ALS869DWRG4 SN74ALS869DWRG4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B CMOS Presettable Up/Down Counter - CD4029BNSR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC4040PW,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
14-stage binary ripple counter with oscillator - 74LV4060D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7.0
View Details
5 suppliers