Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC
Win Source Part Number: 1259028-SN74ALS867AD
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74ALS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 35 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS8
Product Status: Obsolete
IC COUNTER BINARY 8BIT 24SOIC
IC BINARY COUNTER 8-BIT 24SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74ALS867ADWRG4-ND | 1259028-SN74ALS867ADWRG4 | SN74ALS867ADWRG4 | SN74ALS867ADWRG4 | SN74ALS867ADWRG4 |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | Bidirectional | UP; DOWN | |||
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) |