D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC
Win Source Part Number: 1257375-SN74ALS841DW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 7ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS8
Product Status: Obsolete
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC
IC D-TYPE LATCH SGL 3-ST 24SOIC
IC D-TYPE LATCH SGL 3-ST 24SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS841DWRG4-ND | 1257375-SN74ALS841DWRG4 | SN74ALS841DWRG4 | SN74ALS841DWRG4 | SN74ALS841DWRG4 |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |