IC GATE OR 6CH 2-INP 20SOIC Product overview: SN74ALS832ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS832ADWR can be used for catalog matching and distributor lookup.
OR Gate IC 6 Channel 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1253831-SN74ALS832AD
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 15mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: SN74ALS832
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74ALS832ANE4; SN74ALS832AN; SN74ALS832ADWRG4;
Introduction Date: September 01, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC GATE OR 6CH 2-INP 20SOIC
OR Gate IC 6 Channel 20-SOIC
IC GATE OR 6CH 2-INP 20SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74ALS832ADWR | SN74ALS832ADWR-ND | 1253831-SN74ALS832ADWR | SN74ALS832ADWR | SN74ALS832ADWR | SN74ALS832ADWR |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74ALS832ADWR | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR; OR GATE | OR | NOT; OR; OR Gate | OR | OR; OR Gate | NOT; OR |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 9 ns | 9 ns | 9 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |