NOR Gate, ALS Series, 6-Func, 2-Input, TTL, PDIP20
ALS SERIES, HEX 2-INPUT NOR GATE, PDIP20, 0.300 INCH, PLASTIC, DIP-20 Product overview: SN74ALS805AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS805AN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 130339-SN74ALS805AN
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 15mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Dimension: 20-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74ALS805ADWR; SN74ALS805AN3; SN74ALS805AN; SN74ALS805ANE4;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
NOR Gate IC 6 Channel 20-PDIP
IC GATE NOR 6CH 2-INP 20DIP
NOR Gate IC 6 Channel 20-PDIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS805AN | 705-SN74ALS805AN | 130339-SN74ALS805AN | SN74ALS805AN-ND | SN74ALS805AN | SN74ALS805AN |
| Product Name | DIP Logic IC | Logic - Logic - Gates and Inverters - SN74ALS805AN | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR | NOR | NOR; NOR Gate |
| Logic Family | TTL | |||||
| IC Package Type | DIP; Other; DIP20 | Other; PDIP | DIP; PDIP; Other; 20-PDIP | DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" | DIP; Other; 20-DIP (0.300\", 7.62mm) | |
| Supply Voltage | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 |