Texas Instruments High-Performance Analog SOIC Logic IC SN74ALS805ADWRE4

Description
Hex 2-Input NOR Drivers 20-SOIC 0 to 70 Product overview: SN74ALS805ADWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS805ADWRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex 2-Input NOR Drivers 20-SOIC 0 to 70 Product overview: SN74ALS805ADWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS805ADWRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Logic IC - 705-SN74ALS805ADWRE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Hex 2-Input NOR Drivers 20-SOIC 0 to 70 Product overview: SN74ALS805ADWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS805ADWRE4 can be used for catalog matching and distributor lookup.

Hex 2-Input NOR Drivers 20-SOIC 0 to 70 Product overview: SN74ALS805ADWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS805ADWRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258024-SN74ALS805ADWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258024-SN74ALS805ADWRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258024-SN74ALS805ADWRE4
Win Source Part Number: 1258024-SN74ALS805AD WRE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALS Package: Tape & Reel (TR) Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 15mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS8 Product Status: Obsolete

Win Source Part Number: 1258024-SN74ALS805ADWRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Package: Tape & Reel (TR)
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 15mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS8
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - SN74ALS805ADWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS805ADWRE4
Gates and Inverters SN74ALS805ADWRE4
NOR Gate IC 6 Channel 20-SOIC

NOR Gate IC 6 Channel 20-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS805ADWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS805ADWRE4
Logic - Gates and Inverters SN74ALS805ADWRE4
IC GATE NOR 6CH 2-INP 20SOIC

IC GATE NOR 6CH 2-INP 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74ALS805ADWRE4 1258024-SN74ALS805ADWRE4 SN74ALS805ADWRE4 SN74ALS805ADWRE4
Product Name SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type Buffer/Driver; NOR; NOR GATE NOT; NOR; NOR Gate NOR; NOR Gate NOT; NOR
Supply Voltage 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2
Propagation Delay 8 ns 8 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5430FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic - Logic - Gates and Inverters - 74AHC1G08GW,165 - 765123-74AHC1G08GW,165 - Win Source Electronics
Specs
Gate Type NOT; AND; AND Gate
Supply Voltage 2 V ~ 5.5 V
Inputs 2
View Details
6 suppliers
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101CA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details