NOR Gate, ALS Series, 6-Func, 2-Input, TTL, PDSO20
Hex NOR Gate IC, 2-Input, 6 Circuits, 8ns, SOIC, 5V Product overview: SN74ALS805ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS805ADWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1253829-SN74ALS805AD
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 15mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: SN74ALS805
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74ALS805AN3; SN74ALS805AN; SN74ALS805ANE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
NOR Gate IC 6 Channel 20-SOIC
IC GATE NOR 6CH 2-INP 20SOIC
IC GATE NOR 6CH 2-INP 20SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS805ADWR | 705-SN74ALS805ADWR | 1253829-SN74ALS805ADWR | SN74ALS805ADWR | SN74ALS805ADWR | SN74ALS805ADWR |
| Product Name | 5V SOIC Logic IC | Logic - Logic - Gates and Inverters - SN74ALS805ADWR | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR; NOR Gate | NOT; NOR | NOR |
| Logic Family | TTL | |||||
| IC Package Type | SOP; Other; SOP20 | Other; SOIC | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | ||
| Supply Voltage | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 |