NOR Gate IC 6 Channel 20-SOIC
NOR Gate, ALS Series, 6-Func, 2-Input, TTL, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 134961-SN74ALS805ADW
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 15mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Dimension: 20-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
ALS SERIES, HEX 2-INPUT NOR GATE, PDSO20, PLASTIC, SO-20 Product overview: SN74ALS805ADW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS805ADW can be used for catalog matching and distributor lookup.
IC GATE NOR 6CH 2-INP 20SOIC
NOR Gate IC 6 Channel 20-SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS805ADW-ND | SN74ALS805ADW | 134961-SN74ALS805ADW | 705-SN74ALS805ADW | SN74ALS805ADW | SN74ALS805ADW |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74ALS805ADW | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOR; NOR Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 8 ns | 8 ns | 8 ns | |||
| Low Level Output Current (Sink) | 15 mA | 24 mA |