Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS760N SN74ALS760N

Description
Manufacturer: Texas Instruments Win Source Part Number: 896471-SN74ALS760N Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-PDIP Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74ALS760 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33769-5, SN74ALS760N-ND, SN74ALS760NE4, SN74ALS760NE4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896471-SN74ALS760N Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-PDIP Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74ALS760 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33769-5, SN74ALS760N-ND, SN74ALS760NE4, SN74ALS760NE4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS760N - 896471-SN74ALS760N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS760N
896471-SN74ALS760N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS760N 896471-SN74ALS760N
Manufacturer: Texas Instruments Win Source Part Number: 896471-SN74ALS760N Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-PDIP Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74ALS760 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33769-5, SN74ALS760N-ND, SN74ALS760NE4, SN74ALS760NE4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896471-SN74ALS760N
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-PDIP
Package: 20-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74ALS760
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33769-5, SN74ALS760N-ND, SN74ALS760NE4, SN74ALS760NE4-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-33769-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-33769-5-ND
Buffers, Drivers, Receivers, Transceivers 296-33769-5-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-PDIP

Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 896471-SN74ALS760N 296-33769-5-ND
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS760N Buffers, Drivers, Receivers, Transceivers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data