Texas Instruments Standard Linear and Logic Dual 34MHz 5V Logic IC SN74ALS74ANSR

Description
Dual D-Type Flip-Flop, 34MHz, 5V, TTL, SOP Product overview: SN74ALS74ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 34MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 34MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS74ANSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 34MHz, 5V, TTL, SOP Product overview: SN74ALS74ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 34MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 34MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS74ANSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 34MHz 5V Logic IC
706-SN74ALS74ANSR
Dual 34MHz 5V Logic IC 706-SN74ALS74ANSR
Dual D-Type Flip-Flop, 34MHz, 5V, TTL, SOP Product overview: SN74ALS74ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 34MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 34MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS74ANSR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 34MHz, 5V, TTL, SOP Product overview: SN74ALS74ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 34MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 34MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS74ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ALS74ANSR
Product Name Dual 34MHz 5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L86DM - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Gates and Inverters - 1727-74AHC1GU04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details