Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74ALS666NSR

Description
Win Source Part Number: 1257366-SN74ALS666NS R Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257366-SN74ALS666NS R Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257366-SN74ALS666NSR
Integrated Circuits (ICs) - Logic - Latches 1257366-SN74ALS666NSR
Win Source Part Number: 1257366-SN74ALS666NS R Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS6 Product Status: Obsolete

Win Source Part Number: 1257366-SN74ALS666NSR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS6
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74ALS666NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SO

Buy Now Datasheet
Logic - Latches - SN74ALS666NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS666NSR
Logic - Latches SN74ALS666NSR
IC LATCH TRANSP D 8BIT 24SO

IC LATCH TRANSP D 8BIT 24SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257366-SN74ALS666NSR SN74ALS666NSR SN74ALS666NSR
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
High-level Output Current (Source) 0.4000 mA 0.4000 mA
Propagation Delay 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES  WITH 3-STATE OUTPUTS - 5962-9757301QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Quad bistable transparent latch - 74HC75D-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Features ESD Protection
Supply Voltage +7.0
View Details
Logic - Latches - 74LCX841WMX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details