Texas Instruments SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs SN74ALS666DW

Description
Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-SOIC 0 to 70
Request a Quote
Description
Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS666DW is an 8-bit D-type transparent latch designed for storing input data and providing read-back capabilities. It features a 3-state output, making it suitable for bus-structured applications. The latch enables data to be passed from the D inputs to the Q outputs while the latch enable (LE) is high. The device also includes preset and clear inputs for additional control. The output can be isolated from the data bus using the read-back control (OERB) input, which allows for flexible data management. The SN74ALS666DW operates within a temperature range of 0°C to 70°C and is available in a 24-pin plastic small-outline package (DW).

Datasheet Summary
Powered by GS/AI

The SN74ALS666DW is an 8-bit D-type transparent latch designed for storing input data and providing read-back capabilities. It features a 3-state output, making it suitable for bus-structured applications. The latch enables data to be passed from the D inputs to the Q outputs while the latch enable (LE) is high. The device also includes preset and clear inputs for additional control. The output can be isolated from the data bus using the read-back control (OERB) input, which allows for flexible data management. The SN74ALS666DW operates within a temperature range of 0°C to 70°C and is available in a 24-pin plastic small-outline package (DW).

Suppliers

Company
Product
Description
Supplier Links
SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs - SN74ALS666DW - Texas Instruments
Dallas, TX, United States
SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs
SN74ALS666DW
SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs SN74ALS666DW
Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-SOIC 0 to 70

Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Latches - 296-5081-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

Buy Now Datasheet
Latches - SN74ALS666DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS666DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS666DW
Integrated Circuits (ICs) - Logic - Latches SN74ALS666DW
IC D-TYPE TRANSP SGL 8:8 24SOIC

IC D-TYPE TRANSP SGL 8:8 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS666DW 296-5081-5-ND SN74ALS666DW SN74ALS666DW
Product Name SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs Latches Latches Integrated Circuits (ICs) - Logic - Latches
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 73 mA
Propagation Delay 18 ns 6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
SN54HC573A-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8512801VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details