Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS651ADW SN74ALS651ADW

Description
Manufacturer: Texas Instruments Win Source Part Number: 137252-SN74ALS651ADW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 137252-SN74ALS651ADW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS651ADW - 137252-SN74ALS651ADW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS651ADW
137252-SN74ALS651ADW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS651ADW 137252-SN74ALS651ADW
Manufacturer: Texas Instruments Win Source Part Number: 137252-SN74ALS651ADW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137252-SN74ALS651ADW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALS651ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALS651ADW
Buffers, Drivers, Receivers, Transceivers SN74ALS651ADW
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now
IC TRANSCVR INVERT 5.5V 24SOIC - 815-SN74ALS651ADW - Utmel Electronic Limited
Hong Kong, China
IC TRANSCVR INVERT 5.5V 24SOIC
815-SN74ALS651ADW
IC TRANSCVR INVERT 5.5V 24SOIC 815-SN74ALS651ADW
IC TRANSCVR INVERT 5.5V 24SOIC

IC TRANSCVR INVERT 5.5V 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 137252-SN74ALS651ADW SN74ALS651ADW 815-SN74ALS651ADW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS651ADW Buffers, Drivers, Receivers, Transceivers IC TRANSCVR INVERT 5.5V 24SOIC
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-SOIC (0.295\", 7.50mm Width) Surface Mount; 24-SOIC (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details