Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS648ADWR

Description
Win Source Part Number: 1259906-SN74ALS648AD WR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259906-SN74ALS648AD WR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259906-SN74ALS648ADWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259906-SN74ALS648ADWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259906-SN74ALS648ADWR
Win Source Part Number: 1259906-SN74ALS648AD WR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS6 Product Status: Obsolete

Win Source Part Number: 1259906-SN74ALS648ADWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259906-SN74ALS648ADWR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330M-A00233-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - A6276SLWTR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Driver ICs - 2ED020I12-F2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Dual Gate Driver
Output Current 2 amps
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers