TRANSCEIVER, OCTAL, DIP-20; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74ALS645; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; Logic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9219 |
| Product Name | Transceiver, Octal, Dip-20; Logic Device Type Texas Instruments |