NON INVERTING BUS TRANSCEIVER DIP-20; Logic Family / Base Number:74ALS645; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
IC, LOGIC, 74ALS, BUS TRANSCEIVER; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74ALS645; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 08F6096 |
| Product Name | Non Inverting Bus Transceiver Dip-20; Logic Family / Base Number Texas Instruments |