The SN74ALS645A-1DWR is an octal bus transceiver designed for asynchronous two-way communication between data buses. It features true logic with 3-state outputs, allowing data to be transmitted from the A bus to the B bus or vice versa, depending on the direction-control (DIR) input. The output-enable (OE) input can disable the device, effectively isolating the buses. This specific part number is characterized for operation within a temperature range of 0°C to 70°C and has a maximum low-level output current (IOL) of 48 mA, which is higher than the standard version. The device is available in a high-density 20-pin SOIC package, making it suitable for applications where space is a concern. The SN74ALS645A-1DWR is compliant with RoHS standards and is intended for use in various electronic applications requiring reliable data transmission.
Manufacturer: Texas Instruments
Win Source Part Number: 794933-SN74ALS645A-1
Series: 74ALS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74ALS645
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74ALS645A-1D; 744ALS645A-1D; DM74ALS645AWM; DM74ALS645AWMX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 794933-SN74ALS645A-1DWR | SN74ALS645A-1DWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS645A-1DWR | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |