Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS641ADWR

Description
Win Source Part Number: 1259929-SN74ALS641AD WR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Open Collector Current - Output High, Low: -, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALS641ADWRR,-29 6-5069-1,SN74ALS641A DWRG4,SN74ALS641ADWR E4,SN74ALS641ADWRG4, -296-5069-1,-SN74ALS 641ADWRG4R,2156-SN74 ALS641ADWR,TEXTISSN7 4ALS641ADWR,-SN74ALS 641ADWRE4R,SN74ALS64 1ADWRE4,-SN74ALS641A DWRE4,296-5069-2,296 -5069-1,-SN74ALS641A DWRG4 Base Product Number: 74ALS641
Request a Quote Datasheet
Description
Win Source Part Number: 1259929-SN74ALS641AD WR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Open Collector Current - Output High, Low: -, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALS641ADWRR,-29 6-5069-1,SN74ALS641A DWRG4,SN74ALS641ADWR E4,SN74ALS641ADWRG4, -296-5069-1,-SN74ALS 641ADWRG4R,2156-SN74 ALS641ADWR,TEXTISSN7 4ALS641ADWR,-SN74ALS 641ADWRE4R,SN74ALS64 1ADWRE4,-SN74ALS641A DWRE4,296-5069-2,296 -5069-1,-SN74ALS641A DWRG4 Base Product Number: 74ALS641
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259929-SN74ALS641ADWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259929-SN74ALS641ADWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259929-SN74ALS641ADWR
Win Source Part Number: 1259929-SN74ALS641AD WR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Open Collector Current - Output High, Low: -, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALS641ADWRR,-29 6-5069-1,SN74ALS641A DWRG4,SN74ALS641ADWR E4,SN74ALS641ADWRG4, -296-5069-1,-SN74ALS 641ADWRG4R,2156-SN74 ALS641ADWR,TEXTISSN7 4ALS641ADWR,-SN74ALS 641ADWRE4R,SN74ALS64 1ADWRE4,-SN74ALS641A DWRE4,296-5069-2,296 -5069-1,-SN74ALS641A DWRG4 Base Product Number: 74ALS641

Win Source Part Number: 1259929-SN74ALS641ADWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALS
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: Open Collector
Current - Output High, Low: -, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ALS641ADWRR,-296-5069-1,SN74ALS641ADWRG4,SN74ALS641ADWRE4,SN74ALS641ADWRG4,-296-5069-1,-SN74ALS641ADWRG4R,2156-SN74ALS641ADWR,TEXTISSN74ALS641ADWR,-SN74ALS641ADWRE4R,SN74ALS641ADWRE4,-SN74ALS641ADWRE4,296-5069-2,296-5069-1,-SN74ALS641ADWRG4
Base Product Number: 74ALS641

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259929-SN74ALS641ADWR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC208NS - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details
Clock Buffers, Drivers - SI5330K-A00226-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
LED Drivers - APS13568ELJATR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.1500 amps
View Details
LED Drivers - NCR402U115 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details