LOGIC, BUS TRANSCVR OCTAL, 20DIP; Logic Device Type:Bidirectional; Logic Family / Base Number:74ALS640; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; Logic IC Base RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 37AJ1056 |
| Product Name | Logic, Bus Transcvr Octal, 20Dip; Logic Device Type Texas Instruments |