Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS640BDWR

Description
IC TXRX INVERT 5.5V 20SOIC
Datasheet
Description
IC TXRX INVERT 5.5V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640BDWR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS640BDWR
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS640BDWR
IC TXRX INVERT 5.5V 20SOIC

IC TXRX INVERT 5.5V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALS640BDWR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
Telecom - SI32182-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details
RF Transceiver ICs - NRF24LE1-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details