Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS640B-1DW

Description
Win Source Part Number: 1259877-SN74ALS640B- 1DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS640B-1DW,2156 -SN74ALS640B-1DW,SN7 4ALS640B-1DWE4,-SN74 ALS640B-1DWG4,SN74AL S640B-1DWG4,-SN74ALS 640B-1DWR,-SN74ALS64 0B-1DWG4R,-SN74ALS64 0B-1DWE4R,296-28789- 5,-SN74ALS640B-1DWE4 ,-296-28789-5,SN74AL S640B-1DWG4,SN74ALS6 40B-1DWE4,TEXTISSN74 ALS640B-1DW Base Product Number: 74ALS640
Request a Quote Datasheet
Description
Win Source Part Number: 1259877-SN74ALS640B- 1DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS640B-1DW,2156 -SN74ALS640B-1DW,SN7 4ALS640B-1DWE4,-SN74 ALS640B-1DWG4,SN74AL S640B-1DWG4,-SN74ALS 640B-1DWR,-SN74ALS64 0B-1DWG4R,-SN74ALS64 0B-1DWE4R,296-28789- 5,-SN74ALS640B-1DWE4 ,-296-28789-5,SN74AL S640B-1DWG4,SN74ALS6 40B-1DWE4,TEXTISSN74 ALS640B-1DW Base Product Number: 74ALS640
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259877-SN74ALS640B-1DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259877-SN74ALS640B-1DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259877-SN74ALS640B-1DW
Win Source Part Number: 1259877-SN74ALS640B- 1DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS640B-1DW,2156 -SN74ALS640B-1DW,SN7 4ALS640B-1DWE4,-SN74 ALS640B-1DWG4,SN74AL S640B-1DWG4,-SN74ALS 640B-1DWR,-SN74ALS64 0B-1DWG4R,-SN74ALS64 0B-1DWE4R,296-28789- 5,-SN74ALS640B-1DWE4 ,-296-28789-5,SN74AL S640B-1DWG4,SN74ALS6 40B-1DWE4,TEXTISSN74 ALS640B-1DW Base Product Number: 74ALS640

Win Source Part Number: 1259877-SN74ALS640B-1DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALS
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS640B-1DW,2156-SN74ALS640B-1DW,SN74ALS640B-1DWE4,-SN74ALS640B-1DWG4,SN74ALS640B-1DWG4,-SN74ALS640B-1DWR,-SN74ALS640B-1DWG4R,-SN74ALS640B-1DWE4R,296-28789-5,-SN74ALS640B-1DWE4,-296-28789-5,SN74ALS640B-1DWG4,SN74ALS640B-1DWE4,TEXTISSN74ALS640B-1DW
Base Product Number: 74ALS640

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259877-SN74ALS640B-1DW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328AD - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74HCT238D-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details