Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS638ADWE4

Description
IC TXRX INVERT 5.5V 20SOIC
Datasheet
Description
IC TXRX INVERT 5.5V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS638ADWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS638ADWE4
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS638ADWE4
IC TXRX INVERT 5.5V 20SOIC

IC TXRX INVERT 5.5V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALS638ADWE4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52811-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - SI2435-D-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details