Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS638ADW

Description
Win Source Part Number: 1259851-SN74ALS638AD W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 100 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Open Collector, Push-Pull Current - Output High, Low: -, 24mA; 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALS638ADW-T I,TEXTISSN74ALS638AD W Base Product Number: SN74ALS6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259851-SN74ALS638AD W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 100 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Open Collector, Push-Pull Current - Output High, Low: -, 24mA; 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALS638ADW-T I,TEXTISSN74ALS638AD W Base Product Number: SN74ALS6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259851-SN74ALS638ADW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259851-SN74ALS638ADW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259851-SN74ALS638ADW
Win Source Part Number: 1259851-SN74ALS638AD W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 100 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Open Collector, Push-Pull Current - Output High, Low: -, 24mA; 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALS638ADW-T I,TEXTISSN74ALS638AD W Base Product Number: SN74ALS6 Product Status: Obsolete

Win Source Part Number: 1259851-SN74ALS638ADW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALS
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: Open Collector, Push-Pull
Current - Output High, Low: -, 24mA; 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALS638ADW-TI,TEXTISSN74ALS638ADW
Base Product Number: SN74ALS6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259851-SN74ALS638ADW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Logic - 1727-8577-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Motor Controller, 3Ph Dc Brushless, Lqfp; Driver Configuration Allegro Microsystems - 67AC7444 - Newark, An Avnet Company
Specs
Supply Voltage 3 to 5.5 volts
Propagation Delay 90 ns
Package Type LQFP
View Details
Gate Drivers - 448-2EDL8034G4CXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
2 suppliers