The SN74ALS623ADWRE4 is an octal bus transceiver designed for asynchronous two-way communication between data buses. It features a true logic configuration with three-state outputs, allowing for flexible data transmission from either the A bus to the B bus or vice versa, depending on the output-enable inputs (OEAB and OEBA). The device can isolate the buses when both enable inputs are high, and it supports local bus-latch capability, enabling data storage when both OEAB and OEBA are activated. This transceiver operates within a temperature range of 0°C to 70°C and is available in a 20-SOIC package. The device is characterized for operation with a maximum supply voltage of 7V and can handle input voltages up to 7V as well. The SN74ALS623ADWRE4 is suitable for applications requiring reliable data transfer and isolation in digital communication systems.
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | SN74ALS623ADWRE4 |
| Product Name | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |