Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS621A-1DWR

Description
IC TXRX NON-INVERT 5.5V 20SOIC
Datasheet
Description
IC TXRX NON-INVERT 5.5V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS621A-1DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS621A-1DWR
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS621A-1DWR
IC TXRX NON-INVERT 5.5V 20SOIC

IC TXRX NON-INVERT 5.5V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALS621A-1DWR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 530BB150M000DG - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 2828 (7070 Metric)
View Details
RF Transceiver ICs - NRF24LU1P-F32Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details