Texas Instruments High-Performance Analog 8-bit 5V 1MHz Logic IC SN74ALS580BN

Description
Octal 3-State Latch IC, 8-Bit, 5V, PDIP, 1MHz Product overview: SN74ALS580BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 1MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, 1MHz, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ALS580BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal 3-State Latch IC, 8-Bit, 5V, PDIP, 1MHz Product overview: SN74ALS580BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 1MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, 1MHz, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ALS580BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V 1MHz Logic IC
708-SN74ALS580BN
8-bit 5V 1MHz Logic IC 708-SN74ALS580BN
Octal 3-State Latch IC, 8-Bit, 5V, PDIP, 1MHz Product overview: SN74ALS580BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 1MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, 1MHz, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ALS580BN can be used for catalog matching and distributor lookup.

Octal 3-State Latch IC, 8-Bit, 5V, PDIP, 1MHz Product overview: SN74ALS580BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 1MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, 1MHz, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ALS580BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16656583 - Radwell International
Willingboro, NJ, United States
Logic IC
16656583
Logic IC 16656583
BUS DRIVER, ALS SERIES, 1-FUNC, 8-BIT, INVERTED OUTPUT, TTL, PDIP20. FREE 2 YEAR RADWELL WARRANTY

BUS DRIVER, ALS SERIES, 1-FUNC, 8-BIT, INVERTED OUTPUT, TTL, PDIP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 708-SN74ALS580BN 16656583
Product Name 8-bit 5V 1MHz Logic IC Logic IC
Gate Type D-Type, Latch Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Function Nexperia - 26AC8617 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 8 mA
View Details
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details