Texas Instruments High-Performance Analog 8-bit 35MHz DIP Logic IC SN74ALS574BN

Description
8-Bit D-Type Flip-Flop, 3-State, Pos-Edge, 35MHz, DIP Product overview: SN74ALS574BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS574BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop, 3-State, Pos-Edge, 35MHz, DIP Product overview: SN74ALS574BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS574BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 35MHz DIP Logic IC
706-SN74ALS574BN
8-bit 35MHz DIP Logic IC 706-SN74ALS574BN
8-Bit D-Type Flip-Flop, 3-State, Pos-Edge, 35MHz, DIP Product overview: SN74ALS574BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS574BN can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop, 3-State, Pos-Edge, 35MHz, DIP Product overview: SN74ALS574BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS574BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16763850 - Radwell International
Willingboro, NJ, United States
Logic IC
16763850
Logic IC 16763850
IC, D-TYPE EDGE TRIGGERED FLIP-FLOP, NON-INVERTING, 8 X CIRCUITS, 3-STATE, THROUGH-HOLE MOUNT, CASE: PDIP-20, SUPPLY VOLTAGE: 5 V, PROPOGATION DELAY: 14 NS, FREQUENCY: 35 MHZ, OUTPUT CURRENT: 24 MA, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, D-TYPE EDGE TRIGGERED FLIP-FLOP, NON-INVERTING, 8 X CIRCUITS, 3-STATE, THROUGH-HOLE MOUNT, CASE: PDIP-20, SUPPLY VOLTAGE: 5 V, PROPOGATION DELAY: 14 NS, FREQUENCY: 35 MHZ, OUTPUT CURRENT: 24 MA, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74ALS574BN 16763850
Product Name 8-bit 35MHz DIP Logic IC Logic IC
Gate Type D-Type, Flip-Flop, NOT GATE
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222728P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
Operating Temperature -40 C (-40 F)
View Details