Texas Instruments Latches SN74ALS573CNS

Description
IC D-TYPE TRANSP 8:8 20-SO
Request a Quote Datasheet
Description
IC D-TYPE TRANSP 8:8 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74ALS573CNS-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-SO

IC D-TYPE TRANSP 8:8 20-SO

Buy Now Datasheet
Latches - SN74ALS573CNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SO

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS573CNS
Integrated Circuits (ICs) - Logic - Latches SN74ALS573CNS
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 296-SN74ALS573CNS-ND SN74ALS573CNS SN74ALS573CNS
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74ALVT16373DL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Latches - 74FCT573KASO - Quarktwin Technology Ltd.
Integrated Device Technology
View Details